IEC TR 60092-370
Electrical installations in ships – Part 370: Guidance on the selection of cables for telecommunication and data transfer including radio-frequency cables
| Organization: | IEC |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Electrical equipment of ships and of marine structures): | 47.020.60 |
scope:
This part of IEC 60092, which is a Technical Report, gives guidance and lays down the basic recommendations for the selection and installation of shipboard and offshore unit cables intended for electrical systems used in both essential and non-essential analogue or digital signal communication, transmission and control networks, including types suitable for highfrequency signals (i.e. signals with a frequency of more than 105 Hz). These cables are not suitable for direct connection to low impedance supplies. Where such cables are required, attention is drawn to IEC 60092-353.
Cables intended to have limited circuit integrity (fire resistance) when affected by fire are not covered by this document.
Fibre optical cables are not included.
Sub-sea or umbilical cables are not included.
Document History