IEC TR 60092-370 - : References
This document references the following standards:
IEC 60038
IEC 60092-350
IEC 60092-101
IEC 60092-201
IEC 60092-202
IEC 60092-301
IEC 60092-302-2
IEC 60092-303
IEC 60092-304
IEC 60092-305
IEC 60092-306
IEC 60092-307
IEC 60092-352
IEC 60092-353
IEC 60092-354
IEC 60092-360
IEC 60092-376
IEC 60092-401
IEC 60092-501
IEC 60092-502
IEC 60092-503
IEC 60092-504
IEC 60092-506
IEC 60092-507
IEC 60092-509
IEC 60096-0-1
IEC 60189-1
IEC 60189-2
IEC 60189-3
IEC 60228
IEC 60332-1-1
IEC 60332-1-2
IEC 60332-3-25
IEC 60533
IEC 60754-1
IEC 60754-2
IEC 61034-2
IEC 61156-1
IEC 61156-5
IEC 61892-2
This document is referenced by the following standards:
BSI BS IEC 60533 - TC
ISO 4568
NEN-EN-IEC 61936-1
DNV-CP-0569
DNV-ST-0145
CEI IEC 60092-504
IEC 60034-1
IEC 60034-1 (REDLINE + STANDARD)
ISO DIS 5540
ISO DIS 4861
ISO DIS 4862
DNV-RU-SHIPS PART 4 CHAPTER 8
DNV-RU-SHIPS PART 6 CHAPTER 5
DNV-OS-D201
ABS 63
CEI EN IEC 61439-1
CEI EN IEC 61936-1
ISO FDIS 23780-1
IEEE 1662
IEEE 45.1
NEN NVN-IEC/TS 61936-0
NEN-ISO 5540
NEN-ISO 5556
IEC 61936-2
NEN-IEC 61936-2
IEC 61439-4 EXV
CENELEC EN IEC 61936-2
API RP 17Z
Advertisement