CEI EN IEC 60068-2-52
Environmental testing Part 2: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Environmental testing): | 19.040 |
scope:
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts manufactured using metallic and/or non-metallic materials.
Document History
CEI EN IEC 60068-2-52
November 1, 2019
Environmental testing Part 2: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
This part of IEC 60068-2 specifies the application of the cyclic salt mist test to components or equipment designed to withstand a salt-laden atmosphere as salt can degrade the performance of parts...
November 1, 1997
Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
Scopo della presente Norma è di definire una prova mirata all’applicazione su componenti o apparecchiature, progettati per sopportare un’atmosfera satura di sale, secondo le classi di severità...