UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ASD-STAN PREN 4036

Aerospace series — Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance — Dimensions and loads

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 January 2020
Status: active
Page Count: 11
scope:

This European standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting steel, designed to withstand only slow rotations and oscillations under load.

They consist of:

- a rod end comprising:

- circumferential groove to identify location;

- either seals or shields;

- an optional longitudinal groove for locking purpose;

- an inner ring with balls.

These rod ends are intended for use with flight control rods or rods for aerospace structures.

They are intended to be used in the temperature range: − 54 °C to 150 °C.

However, being lubricated with the following greases:

- very high pressure grease, ester type (code A), operational range − 73 °C to 121 °C or

- very high pressure grease, synthetic hydrocarbons, general purpose (code B), operational range − 54 °C to 177 °C (see EN 2067),

their field of application when lubricated with code A grease is limited to 121 °C.

Document History

ASD-STAN PREN 4036
January 1, 2020
Aerospace series — Rod end, adjustable, with self-aligning double row ball bearing and threaded shank, in corrosion resisting steel, reduced internal radial clearance — Dimensions and loads
This European standard specifies the characteristics of adjustable rod ends with self-aligning double row ball bearing with reduced internal radial clearance and threaded shank in corrosion resisting...
June 1, 1996
Areospace Series Rod Ends, Adjustble with Self-Aligning Double Row Ball Bearing and Threaded Shank in Corrosion Resisting Steel, Reduced Internal Radial Clearance Dimensions and Loads
A description is not available for this item.
April 1, 1993
Areospace Series Rod Ends, Adjustble with Self-Aligning Ball Bearing with Threaded Shank in Corrosion Resisting Steel with Reduced Internal Radial Clearance Dimensions and Loads
A description is not available for this item.

References

Advertisement