UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA ISO/IEC 19794-8

Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 118
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a wide range of application areas where automated fingerprint recognition is involved.

This part of ISO/IEC 19794 also specifies elements of conformance testing methodology, test assertions, and test procedures as applicable to the interchange format for the exchange of pattern-based skeletal fingerprint recognition data.

This part of ISO/IEC 19794 establishes

⎯ test assertions of the structure of the finger pattern skeletal data format as specified in this part of ISO/IEC 19794 (Type A Level 1 as will be defined in ISO/IEC 19794-1:2011/Amd.2),

⎯ test asssertions of internal consistency by checking the types of values that may be contained within each field (Type A Level 2 as will be defined in ISO/IEC 19794-1:2011/Amd.2).

This part of ISO/IEC 19794 does not establish

⎯ test of conformance of CBEFF structures required by this part of ISO/IEC 19794,

⎯ test of consistency with input biometric data record (Level 3),

⎯ test of other characteristics of biometric products or other types of testing of biometric products (e.g. acceptance, performance, robustness, security),

⎯ test of conformance of systems that do not produce ISO/IEC 19794-8 records.

 

Document History

CSA ISO/IEC 19794-8
January 1, 2020
Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic in that it can be applied and used in a...
January 1, 2019
Information technology — Biometric data interchange formats — Part 8: Finger pattern skeletal data
This part of ISO/IEC 19794 specifies the interchange format for the exchange of pattern-based skeletal fingerprint recognition data. The data format is generic, in that it may be applied and used in...

References

Advertisement