UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

IEC TR 61000-4-40

Electromagnetic compatibility (EMC) – Part 4-40: Testing and measurement techniques – Digital methods for the measurement of power quantities of modulated or distorted signals

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 March 2020
Status: active
Page Count: 38
ICS Code (Electromagnetic compatibility in general): 33.100.01
scope:

This part of IEC 61000, which is a Technical Report, deals with the assessment of electrical power quantities (RMS voltage, RMS current and active power). It explains and compares two digital algorithms suitable for power quantity measurements in fluctuating or non-periodic loads. The examples are from 50 Hz or 60 Hz power systems.

This document does not attempt to cover all possible digital implementations of the algorithms used for power quantity assessment in fluctuating loads, for example in the context of the EMC assessment described in several IEC documents. Rather, it compares averaging with one of the filtering algorithms. This document aims to highlight some examples of applications that illustrate how the presented algorithms work. Further, guidance is given for quantifying the accuracy of each approach.

Document History

IEC TR 61000-4-40
March 1, 2020
Electromagnetic compatibility (EMC) – Part 4-40: Testing and measurement techniques – Digital methods for the measurement of power quantities of modulated or distorted signals
This part of IEC 61000, which is a Technical Report, deals with the assessment of electrical power quantities (RMS voltage, RMS current and active power). It explains and compares two digital...

References

Advertisement