CENELEC - EN IEC 63171-6
Connectors for electrical and electronic equipment - Part 6: Detail specification for 2-way and 4-way (data/power), shielded, free and fixed connectors for power and data transmission with frequencies up to 600 MHz
| Organization: | CENELEC |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 63171 covers 2-way and 4-way (data/power) shielded free and fixed connectors for data transmission with frequencies up to 600 MHz and specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test specifications respectively.
This document specifies several properties overlapping with specifications in the IEC 63171 series which have been drafted later. In case of conflict the specifications within this document prevail.
NOTE The connectors are intended to be used for single-pair Ethernet (SPE) according to the following IEEE Standards: 10BaseT1 (IEEE 802.3cg), 100Base-T1 (IEEE 802.3bw), 1000Base-T1 (IEEE 802.3bp), and optionally with Power over Data line (PoDL) power supply according to IEEE 802.3bu.
Document History