IEC 60352-2

Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 June 2013
Status: active
Page Count: 116
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Scope and object

This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately designed uninsulated or pre-insulated crimp barrels for use in telecommunication equipment and in electronic devices employing similar techniques.

Information on the materials and data from industrial experience is included in addition to the test procedures to provide electrically stable connections under prescribed environmental conditions.

NOTE This part of IEC 60352 is not intended to be applicable to crimping of coaxial cables.

The object of this part of IEC 60352 is to determine the suitability of solderless crimped connections under specified mechanical, electrical and atmospheric conditions and to provide a means of comparing test results when the tools used to make the connections are of different designs or manufacture.

Document History

IEC 60352-2
June 1, 2013
Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance
Scope and object This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and...
June 1, 2013
AMENDMENT 1 Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance
A description is not available for this item.
February 1, 2006
Solderless Connections - Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
April 1, 1990
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
April 1, 1990
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.

References

Advertisement