IEC 60352-2
AMENDMENT 1 Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 June 2013 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
Document History
June 1, 2013
Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance
Scope and object
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and...
IEC 60352-2
June 1, 2013
AMENDMENT 1 Solderless connections – Part 2: Crimped connections – General requirements, test methods and practical guidance
A description is not available for this item.
February 1, 2006
Solderless Connections - Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 cross-section or solid wires of 0,25 mm to 3,6 mm diameter and appropriately...
April 1, 1990
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
April 1, 1990
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.