IEC 61196-6-2 REDLINE
Coaxial communication cables – Part 6-2: Detail specification for 75-4 type CATV drop cables
| Organization: | IEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communication cables described in IEC 61196-6. It specifies the requirements for 75-4 type CATV drop cables. These cables are used in CATV distribution systems, surveillance & control systems, satellite television receiving systems and as bidirectional hybrid fibre coaxes (HFC). The operating frequency is from 5 MHz to 3 000 MHz.
This part of IEC 61196 is to be used in conjunction with IEC 61196-1 and IEC 61196-6. It determines the layout and style with respect to the model and type.
Document History