CENELEC - EN IEC 61076-8-102
Connectors for electrical and electronic equipment - Product requirements - Part 8-102: Power connectors - Detail specification for 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing for rated current of 150 A
| Organization: | CENELEC |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes 2-pole or 3-pole power plus 2-pole signal shielded and sealed connectors with plastic housing (hereinafter referred to as a connector) for electrical and electronic equipment, including overall dimensions, interface dimensions, technical characteristics, performance requirements and test methods.
This document is applicable to electrical connectors with sealing and shielding requirements meeting this document, with a rated voltage up to and including 750 V a.c. or 1 000 V d.c., and a current rating of 150 A, for applications in the field of electrical and electronic equipment.
Document History