ASA - ANSI/ASA S12.60 PART 1
American National Standard Acoustical Performance Criteria, Design Requirements, and Guidelines for Schools, Part 1: Permanent Schools
| Organization: | ASA |
| Publication Date: | 28 April 2010 |
| Status: | active |
| Page Count: | 45 |
scope:
Part 1 of ANSI/ASA S12.60 is applicable to core learning spaces and classrooms with interior volumes not exceeding 566 m3 (20 000 ft3) and to ancillary learning spaces of any volume. Learning spaces with volumes larger than 566 m3 (20 000 ft3) are considered ancillary learning spaces for purposes of this standard. Annex A provides testing procedures when optional tests are performed to determine conformance with the source background noise requirements and the noise isolation requirements of this standard. Annex B provides commentary information on various paragraphs of this standard. Annex C provides guidelines for controlling reverberation in classrooms and other learning spaces.
This Part does not apply for natatoria, auditoria, music performance spaces, teleconferencing rooms, or special education rooms such as those for severely acoustically challenged students, which all require special acoustical design and treatment that is not within the scope of this standard. This Part does not apply to relocatable classrooms or relocatable modular learning spaces, which are covered by Part 2 of ANSI/ASA S12.60.
Acoustical performance criteria are specified in this standard by limits on the greatest one-hour average A-weighted and C-weighted background noise levels and by limits on reverberation times when students are expected to be present.
The control of background noise levels in this standard is achieved, in part, by specifying the minimum outdoor-to-indoor transmission class (OITC) ratings and sound transmission class (STC) ratings, depending upon the sound source, to reduce noise that intrudes into the classroom or learning space from sources outside of the building envelope, and specifying minimum STC ratings for walls and floor-ceiling assemblies where noise that originates within the school building intrudes into the classroom through classroom walls and floor/ceiling assemblies. The control of noise from footsteps or other impacts on a floor above is achieved by specifying an impact insulation class (IIC) rating for the floor/ceiling assembly.
This standard applies to siting and building-design-depe
Document History