UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-ISO 11963

Plastics - Polycarbonate sheets - Types, dimensions and characteristics

active, Most Current
Organization: NEN
Publication Date: 1 September 2019
Status: active
Page Count: 24
ICS Code (Films and sheets): 83.140.10
scope:

This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl carbonate). The sheets can be coloured or colourless, and they can be transparent, translucent or opaque. The sheets can also be those that have a special weather-protective layer on one or both surfaces.

This document applies only to thicknesses equal to or greater than 1,5 mm.

Document History

NEN-EN-ISO 11963
September 1, 2019
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This document specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p′-isopropylidene-diphenyl...
November 1, 2012
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
This International Standard specifies the requirements for solid, flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of...
September 1, 1995
Plastics - Polycarbonate sheets - Types, dimensions and characteristics
Specifies the requirements for flat extruded sheets of polycarbonate (PC) for general applications. It applies specifically to sheets made of poly(p,p'-isopropylidenediphenol)carbonates. The sheets...

References

Advertisement