UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

GMW16506

Performance Requirements of an Exterior Lighting Structural Adhesive

active, Most Current
Buy Now
Organization: GMW
Publication Date: 1 June 2020
Status: active
Page Count: 8
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This specification covers the material approval and performance requirements of an exterior lighting structural adhesive used to bond and seal the lens to housing.

The structural adhesive must be thermosetting (reactive hot melt, moisture-cure urethane, two-part urethane, two-part silicone, etc.) The material shall not cause crazing of acrylic or polycarbonate.

Additional mechanical retention (metal clips, plastic snap-in fasteners, fixtures, etc.) shall be used to retain the part in position during cure.

There are two classes of adhesive systems: Class I and Class II, which are based on application performance requirements and are not interchangeable. If no class designation or type designation is specified, Class I adhesive system applies as the default standard for exterior lighting.

• Class I. Structural adhesives primarily used to bond a lens and housing of an exterior lamp assembly. These materials may also be used for other suitable exterior lighting applications.

• Class II. Structural adhesives, typical two-part silicone, for high-temperature applications (over 110 °C) and/or applications that do not exceed a bond joint greater than linear length of 500 mm (e.g., small Daytime Running Lamps).

Symbols.

Not applicable.

Applicability.

This material is used to bond/seal lighting assembly lenses to housings.

Remarks.

Engineering qualifications of an approved system (adhesive, substrates, surface treatments or coatings) must be documented as a combination in the GM Material Approved Source List. If Adhesive Application Approval (AAA) is required, GMW15625 shall be added to the part drawing or math data.

Document History

October 1, 2022
Performance Requirements of an Exterior Lighting Structural Adhesive
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16506
June 1, 2020
Performance Requirements of an Exterior Lighting Structural Adhesive
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
June 1, 2015
Performance Requirements of an Exterior Lighting Structural Adhesive
This specification covers the performance requirements of an exterior lighting structural adhesive used to bond and seal the lens to housing. Material Description. The structural adhesive must be...
March 1, 2011
Performance Requirements of an Exterior Lighting Structural Adhesive
This specification covers the performance requirements of an exterior lighting structural adhesive used to bond the lens to housing. Material Description. The structural adhesive must be...

References

Advertisement