NEN-EN-IEC 60684-3-283
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 283: Heatshrinkable, polyolefin sleeving for bus-bar insulation
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This part of IEC 60684 gives the requirements for two types of heat-shrinkable, polyolefin sleeving for bus-bar insulation, with a nominal shrink ratio of 2,5:1.
This sleeving has been found suitable up to temperatures of 100 °C.
• Type A: Medium wall - internal diameter up to 170,0 mm typically
• Type B: Thick wall - internal diameter up to 165,0 mm typically
These sleevings are normally supplied in colour, red or brown.
Since these types of sleeving cover a significantly large range of sizes and wall thicknesses, Annex A (Tables A.1 and A.2) provides guidance to the range of sizes available. The actual size and wall thickness will be agreed between the user and supplier depending on the electric strength of the installed tubing offered and the requirements of the user.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application will be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Document History