NEN-EN 3278
Aerospace series - Sleeves, tubular, protruding head, in corrosion resisting steel, passivated (0,25 mm wall thickness)
| Organization: | NEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Other fasteners): | 49.030.99 |
scope:
This European standard specifies the characteristics and technical requirements for protruding head tubular sleeves, in corrosion resisting steel, which may be plain or provided with a series of annular grooves.
Passivated sleeves are for use in aerospace assemblies whose maximum operating temperature does not exceed 650 °C. The operating temperatures for aluminium pigmented sleeves should not exceed 230 °C.
Document History