CEN - EN 4473

Aerospace series - Aluminium pigmented coatings for fasteners - Technical specification

active, Most Current
Organization: CEN
Publication Date: 1 September 2010
Status: active
Page Count: 20
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard defines the qualification test conditions for aluminium pigmented coatings applicable to fasteners in titanium, titanium alloys, nickel base alloys and corrosion resisting steels. The aluminium pigmented coatings are not applicable to fasteners in non-corrosion resistant steels.

Temperature class: 315 °C 1)

Type I : Coating with chromate and a cetyl alcohol lubricant.

Type II : Coating without chromate and an cetyl alcohol lubricant.

Type III : Coating with chromate, no additional lubricant.

Type IV : Coating without chromate, no additional lubricant.

1) Maximum operating temperature.

Document History

March 1, 2023
Aerospace series - Aluminium pigmented organic coatings for fasteners - Technical specification
This document defines the performance requirements for aluminium pigmented organic coatings to be applied on titanium, titanium alloys, nickel or cobalt based alloys and corrosion resistant steels....
EN 4473
September 1, 2010
Aerospace series - Aluminium pigmented coatings for fasteners - Technical specification
This European Standard defines the qualification test conditions for aluminium pigmented coatings applicable to fasteners in titanium, titanium alloys, nickel base alloys and corrosion resisting...

References

Advertisement