CEN - EN 4474

Aerospace series - Aluminium pigmented coatings - Coating methods

active, Most Current
Organization: CEN
Publication Date: 1 July 2016
Status: active
Page Count: 16
ICS Code (Coatings and related processes used in aerospace industry): 49.040
scope:

This European Standard defines the coating methods and characteristics of aluminium pigmented coatings to EN 4473 which may be applied to fasteners in titanium, titanium alloys, heat resisting nickel base or cobalt base alloys and corrosion resisting steels.

Purpose of process

To reduce galvanic corrosion, friction and risk of seizing.

Document History

EN 4474
July 1, 2016
Aerospace series - Aluminium pigmented coatings - Coating methods
This European Standard defines the coating methods and characteristics of aluminium pigmented coatings to EN 4473 which may be applied to fasteners in titanium, titanium alloys, heat resisting nickel...
July 1, 2009
Aerospace series - Aluminium pigmented coatings - Coating methods
A description is not available for this item.

References

Advertisement