BSI - BS EN 4496

Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 January 2006
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

July 2, 2020
Draft BS EN 4496 Aerospace series - Screw, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
May 10, 2018
Draft BS EN 4496 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
BS EN 4496
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.

References

Advertisement