BSI - PREN 4496
Draft BS EN 4496 Aerospace series - Screw, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature)/315 °C
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 2 July 2020 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
PREN 4496
July 2, 2020
Draft BS EN 4496 Aerospace series - Screw, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
May 10, 2018
Draft BS EN 4496 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.