BSI - 18/30377533 DC
Draft BS EN 4496 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification 1 100 MPa (at ambient temperature) / 315 °C
pending
| Organization: | BSI |
| Publication Date: | 10 May 2018 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Steels): | 49.025.10 |
| ICS Code (Environmental testing): | 19.040 |
| ICS Code (Rubber and plastics): | 49.025.40 |
| ICS Code (Other materials): | 49.025.99 |
| ICS Code (Materials for aerospace construction in general): | 49.025.01 |
Document History
July 2, 2020
Draft BS EN 4496 Aerospace series - Screw, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature)/315 °C
A description is not available for this item.
18/30377533 DC
May 10, 2018
Draft BS EN 4496 Aerospace series - Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.
January 31, 2006
Screws, 100° countersunk normal head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating Classification: 1 100 MPa (at ambient temperature) / 315 °C
A description is not available for this item.