ISO 9152

Aerospace - Bolts, with MJ Threads, in Titanium Alloys, Strength Class 1 100 MPa - Procurement Specification

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 1998
Status: active
Page Count: 28
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made in titanium alloy, of strength class 1 100 MPa, for aerospace construction.

It is applicable whenever it is referenced in a definition document.

Document History

ISO 9152
November 1, 1998
Aerospace - Bolts, with MJ Threads, in Titanium Alloys, Strength Class 1 100 MPa - Procurement Specification
This International Standard specifies the characteristics and quality assurance requirements for MJ threads bolts made in titanium alloy, of strength class 1 100 MPa, for aerospace construction. It...

References

Advertisement