CEN - EN 4130
Aerospace series - Bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated - Classification: 1 100 MPa (at ambient temperature) / 425 Degrees C
| Organization: | CEN |
| Publication Date: | 1 April 2009 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, medium length thread, in titanium alloy, aluminium IVD coated.
Classification: 1 100 MPa 1) / 425 °C 2)
1) Minimum tensile strength of the material at ambient temperature.
2) Maximum that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.
Document History