ISO 3193

Aerospace — Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: active
Page Count: 10
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This International Standard specifies the dimensions of normal hexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or uncoated, with strength classes less than or equal to 1 100 MPa.

This International Standard is applicable to the compilation of aerospace product standards.

Document History

ISO 3193
August 15, 2008
Aerospace — Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal hexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
February 15, 1992
Aerospace - Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 lo0 MPa - Dimensions TECHNICAL CORRIGENDUM 1
A description is not available for this item.

References

Advertisement