ASD-STAN PREN 3820

Aerospace series Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature)/315 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 July 2015
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated.

Classification: 1 100 MPa 1) / 315 °C 2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

ASD-STAN PREN 3820
July 1, 2015
Aerospace series Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa 1) /...
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature)/315 Degrees C
A description is not available for this item.
June 30, 1995
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature) 315 Degrees C
A description is not available for this item.

References

Advertisement