ASD-STAN - PREN 3820

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature)/315 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 1 November 1999
Status: inactive
Page Count: 7

Document History

July 1, 2015
Aerospace series Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa 1) /...
PREN 3820
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature)/315 Degrees C
A description is not available for this item.
June 30, 1995
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature) 315 Degrees C
A description is not available for this item.
Advertisement