ASD-STAN - PREN 3820

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature) 315 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 30 June 1995
Status: inactive
Page Count: 7

Document History

July 1, 2015
Aerospace series Metric bolts, normal hexagon head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated Classification: 1 100 MPa (at ambient temperature)/315 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance normal shank, short thread, in titanium alloy, anodized, MoS2 lubricated. Classification: 1 100 MPa 1) /...
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature)/315 Degrees C
A description is not available for this item.
PREN 3820
June 30, 1995
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Titanium Alloy, Anodized, MoS2 Lubicated Classification: 1 100 MPa (At Ambient Temperature) 315 Degrees C
A description is not available for this item.
Advertisement