ISO 3193

Aerospace - Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 lo0 MPa - Dimensions TECHNICAL CORRIGENDUM 1

inactive
Buy Now
Organization: ISO
Publication Date: 15 February 1992
Status: inactive
Page Count: 7
ICS Code (Bolts, screws, studs): 49.030.20

Document History

August 15, 2008
Aerospace — Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa — Dimensions
This International Standard specifies the dimensions of normal hexagonal head bolts, with close or large tolerance normal shank and short or medium length MJ threads, in metallic material, coated or...
ISO 3193
February 15, 1992
Aerospace - Bolts, normal hexagonal head, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 lo0 MPa - Dimensions TECHNICAL CORRIGENDUM 1
A description is not available for this item.
Advertisement