ASD-STAN PREN 4128

Aerospace series Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated Classification: 1 250 MPa (at ambient temperature) / 425 °C

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 June 2014
Status: active
Page Count: 9
scope:

This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated.

Classification: 1 250 MPa 1) / 425 °C 2).

1) Minimum tensile strength of the material at ambient temperature.

2) Maximum temperature that the bolt can withstand without continuous change in its original characteristics, after return to ambient temperature. The maximum temperature is determined by the surface treatment.

Document History

ASD-STAN PREN 4128
June 1, 2014
Aerospace series Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated Classification: 1 250 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated. Classification: 1 250...
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification: 1 250 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
March 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.

References

Advertisement