ASD-STAN - PREN 4128

Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 18 November 1994
Status: inactive
Page Count: 7

Document History

June 1, 2014
Aerospace series Bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated Classification: 1 250 MPa (at ambient temperature) / 425 °C
This standard specifies the characteristics of bolts, normal hexagonal head, coarse tolerance shank, short thread, in heat resisting nickel base alloy, aluminium IVD coated. Classification: 1 250...
November 1, 1999
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification: 1 250 MPa (at Ambient Temperature)/425 Degrees C
A description is not available for this item.
PREN 4128
November 18, 1994
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature) / 425 Degrees C
A description is not available for this item.
March 1, 1993
Aerospace Series Bolts, Normal Hexagonal Head, Coarse Tolerance Normal Shank, Short Thread, in Heat Resisting Nickel Base Alloy, Aluminium IVD Coated Classification : 1 250 MPa (at Ambient Temperature)/450 Degrees C
A description is not available for this item.
Advertisement