BSI - BS EN 4499

Aerospace series - Screws, 100 Degree countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 March 2009
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS EN 4499
March 31, 2009
Aerospace series - Screws, 100 Degree countersunk reduced head, offset cruciform recess, close tolerance normal shank, short thread, in titanium alloy, anodized, with aluminium pigmented coating - Classification: 1 100 MPa (at ambient temperature) / 315 Degree C
A description is not available for this item.

References

Advertisement