CEN - EN 15096
Devices to prevent pollution by backflow of potable water - Hose Union anti-vacuum valves - DN 15 to DN 25 inclusive Family H, type B and type D - General technical specification
| Organization: | CEN |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Drinking water): | 13.060.20 |
| ICS Code (Valves in general): | 23.060.01 |
scope:
This document specifies:
a) the field of application;
b) the requirements of hose union anti vacuum valves;
c) dimensional and physio-chemical properties, and properties of general hydraulic, mechanical and acoustic design of hose union anti-vacuum valves of nominal sizes DN 15 up to and including DN 25;
d) marking and technical product information.
This document specifies the characteristics of hose union anti-vacuum valves of nominal size DN 15 up to and including DN 25 that are suitable for use in drinking water systems at pressures up to and including 1 MPa (10 bar) and temperatures up to and including 65 °C and for 1 h at 90 °C.
HB protects against back siphonage only and is installed in vertical downward flow position.
HD protects against back flow and is installed in vertical downward flow position.
HB and HD anti-vacuum valves are for installation exclusively at the connecting point between stop valve and hose in vertical downward flow position.
Document History