NEN-ISO/IEC 14776-224
Information technology - Small computer system interface (SCSI) - Part 224: Fibre Channel Protocol for SCSI, fourth version (FCP-4)
| Organization: | NEN |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 148 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This part of ISO/IEC 14776 defines a fourth version of the SCSI Fibre Channel Protocol (FCP). This standard is a mapping protocol for applying the SCSI command set to Fibre Channel. This standard defines how the Fibre Channel services and the defined Information Units (IUs) are used to perform the services defined by the SCSI Architecture Model - 5 (SAM-5). This fourth version includes additions and clarifications to the third version (ISO/IEC 14776-223:2008), removes information that is now contained in other standards, and describes additional error recovery capabilities for the Fibre Channel Protocol.
Document History