ISO/IEC 14776-415
Information technology – Small Computer System Interface (SCSI) – Part 415: SCSI Architecture Model - 5 (SAM-5)
| Organization: | ISO |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 214 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
The set of Small Computer System Interface (SCSI) standards consists of this document and the SCSI implementation standards described in 4.2. This document defines a reference model that specifies common behaviors for SCSI devices, and an abstract structure that is generic to all SCSI I/O system implementations.
The set of SCSI standards specifies the interfaces, functions, and operations necessary to ensure interoperability between conforming SCSI implementations. This document is a functional description. Conforming implementations employ any design technique that does not violate interoperability.
The following concepts from previous versions of the SAM standard are made obsolete by this version:
a) support for the SPI-5 SCSI transport protocol;
b) Contingent Allegiance;
c) the TARGET RESET task management function;
d) basic task management model;
e) untagged tasks; and
f) linked command function.
Document History