UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 1366-12+A1

Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork

active, Most Current
Organization: NEN
Publication Date: 1 November 2019
Status: active
Page Count: 36
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of EN 1366 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke and gases at high temperature. This European Standard is used in conjunction with EN 1363-1 and EN 1366-2.

This European Standard is not suitable for testing non-mechanical fire barriers in suspended ceilings without modification.

This European Standard is not suitable for testing fire dampers, see EN 1366-2.

This European Standard is not suitable for testing such products as air transfer grilles, as the pressures and flows involved are different and may cause differing behaviour.

Document History

NEN-EN 1366-12+A1
November 1, 2019
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
This part of EN 1366 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke...
October 1, 2014
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
NEN-EN 1366-12 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke and...
January 1, 2014
Fire resistance tests for service installations - Part 12: Non-mechanical fire barrier for ventilation ductwork
NEN-EN 1366-12 specifies a method for determining the fire resistance of non-mechanical fire barriers installed in fire separating elements designed to withstand heat and the passage of smoke and...
November 1, 2010
Fire resistance tests for service installations - Part 12: Nonmechanical fire dampers
This European Standard specifies a method for determining the fire resistance of non-mechanical fire dampers installed in fire separating elements designed to withstand heat and the passage of smoke...

References

Advertisement