NEN-ISO/IEC 10373-7
Cards and security devices for personal identification - Test methods - Part 7: Contactless vicinity objects
| Organization: | NEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base standards, which can be ISO/IEC 7810 or one or more of the supplementary standards that define the information storage technologies employed in identification card applications.
NOTE 1 Criteria for acceptability do not form part of the ISO/IEC 10373 series, but can be found in the International Standards mentioned above.
NOTE 2 Test methods defined in the ISO/IEC 10373 series are intended to be performed separately. A given card is not required to pass through all the tests sequentially.
This document deals with test methods, which are specific to contactless integrated circuit card (vicinity card) technology. ISO/IEC 10373-1 deals with test methods which are common to one or more ICC technologies and other parts in the ISO/IEC 10373 series deal with other technology‑specific tests.
Unless otherwise specified, the tests in this document apply exclusively to vicinity cards defined in ISO/IEC 15693-1, ISO/IEC 15693-2 and ISO/IEC 15693-3.
Document History