UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60512-28-100

Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2000 MHz - Tests 28a to 28g

active, Most Current
Organization: NEN
Publication Date: 1 January 2020
Status: active
Page Count: 104
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

This part of IEC 60512 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC 61076-3 standards for connecting hardware applications up to 2 000 MHz. It is also suitable for testing lower frequency connectors, however, the test methodology specified in the detail specification for any given connector remains the reference conformance test for that connector. The above list of connector series of standards does not preclude referencing this document in other connector manufacturer's specifications or published standards.

Test procedures provided herein are:

- insertion loss, test 28a;

- return loss, test 28b;

- near-end crosstalk (NEXT) test 28c;

- far-end crosstalk (FEXT), test 28d;

- transverse conversion loss (TCL), test 28f;

- transverse conversion transfer loss (TCTL), test 28g.

Other test procedures referenced herein are:

- transfer impedance (ZT), see IEC 60512-26-100, test 26e.

- for coupling attenuation (aC), see IEC 62153-4-12.

Document History

NEN-EN-IEC 60512-28-100
January 1, 2020
Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2000 MHz - Tests 28a to 28g
This part of IEC 60512 specifies the test methods for signal integrity and transmission performance for connectors specified in respective parts of IEC 60603-7, IEC 61076-1, IEC 61076-2, and IEC...
April 1, 2013
Connectors for electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 1000 MHz on IEC 60603-7 and IEC 61076-3 series connectors - Tests 28a to 28g
This part of IEC 60512 specifies the test methods for transmission performance for IEC 60603-7 and IEC 61076-3 series connectors up to 1 000 MHz. It is also suitable for testing lower frequency...

References

Advertisement