IEC 60512-29-100
Connectors for electronic equipment – Tests and measurements – Part 29-100: Signal integrity tests up to 500 MHz on M12 style connectors – Tests 29a to 29g
| Organization: | IEC |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
Scope and object
This part of IEC 60512 specifies the test methods for transmission performance for M12-style connectors up to 500 MHz. It is also suitable for testing lower frequency connectors if they meet the requirements of the detail specifications and of this standard.
NOTE 1 All figures show equipment for connectors according to IEC 61076-2-109 as an example.
The test methods provided herein are:
- insertion loss, test 29a;
- return loss, test 29b;
- near-end crosstalk (NEXT) test 29c;
- far-end crosstalk (FEXT), test 29d;
- transverse conversion loss (TCL), test 29f;
- transverse conversion transfer loss (TCTL), test 29g.
For the transfer impedance (ZT) test, see IEC 60512-26-100, test 26e.
For the coupling attenuation see ISO/IEC 11801.
All test methods apply for two and four pair connectors.
NOTE 2 All figures show schemes for four pair cabling and are also suitable for two pair cabling.
Document History