IEC 61076-2-109
Connectors for electronic equipment – Product requirements – Part 2-109: Circular connectors – Detail specification for connectors with M 12 × 1 screw-locking, for data transmission frequencies up to 500 MHz
| Organization: | IEC |
| Publication Date: | 1 May 2014 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
scope:
This part of IEC 61076 describes circular connectors with IP 65/IP 67 degree of protection and suitable for data transmission with frequencies up to 500 MHz. Applications include, but are not limited to, vision systems and data acquisition. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M12 x 1 screw-locking. Male connectors have round contacts Φ 0,6 mm.
This standard covers two different types of connectors, denominated X and H, with different contact arrangement, not mutually interchangeable, but with common ratings and purposes.
Document History