IEC/PAS 61076-2-109

Connectors for electronic equipment – Product requirements – Part 2-109: Circular connectors – Detail specification for connectors M 12 × 1 with screw-locking, for data transmissions with frequencies up to 500 MHz

inactive
Buy Now
Organization: IEC
Publication Date: 1 March 2010
Status: inactive
Page Count: 28
ICS Code (Fire-fighting): 13.220.10
scope:

This Publicly Available Specification (PAS) describes circular connectors with IP 65 and IP 67 protection degree and specified up to 500 MHz, typically used for data transmissions. These connectors consist of fixed and free connectors, either rewireable or non-rewireable, with M12 × 1 screw-locking.

Male connectors have round contacts Ø 0,6mm.

Document History

May 1, 2014
Connectors for electronic equipment – Product requirements – Part 2-109: Circular connectors – Detail specification for connectors with M 12 × 1 screw-locking, for data transmission frequencies up to 500 MHz
This part of IEC 61076 describes circular connectors with IP 65/IP 67 degree of protection and suitable for data transmission with frequencies up to 500 MHz. Applications include, but are not limited...
IEC/PAS 61076-2-109
March 1, 2010
Connectors for electronic equipment – Product requirements – Part 2-109: Circular connectors – Detail specification for connectors M 12 × 1 with screw-locking, for data transmissions with frequencies up to 500 MHz
This Publicly Available Specification (PAS) describes circular connectors with IP 65 and IP 67 protection degree and specified up to 500 MHz, typically used for data transmissions. These connectors...

References

Advertisement