ASTM International - ASTM A1002-16(2020)
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
| Organization: | ASTM International |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Non-ferrous metals in general): | 77.120.01 |
scope:
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 The SI gage length for tension test specimens is in brackets and is considered standard.
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature
Document History