ASTM International - ASTM A1002-99

Standard Specification for Castings, Nickel-Aluminum Ordered Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 November 1999
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers, supports, hangers, spacers, and so forth, in environments up to 2300°F (1260°C).

1. 2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.

Document History

March 1, 2025
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
July 1, 2020
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
December 1, 2016
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
December 1, 2015
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
April 1, 2010
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
October 1, 2009
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
October 1, 2003
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
ASTM A1002-99
November 10, 1999
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
Advertisement