ASTM International - ASTM A1002-16(2020)

Standard Specification for Castings, Nickel-Aluminum Ordered Alloy

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2020
Status: inactive
Page Count: 2
ICS Code (Non-ferrous metals in general): 77.120.01
scope:

1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in environments up to 2300 °F (1260 °C).

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 The SI gage length for tension test specimens is in brackets and is considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members,... View More

Document History

March 1, 2025
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
ASTM A1002-16(2020)
July 1, 2020
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
December 1, 2016
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
December 1, 2015
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
April 1, 2010
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for elevated-temperature applications such as heat-resisting alloy furnace rollers, supports, hangers, and so forth, in...
October 1, 2009
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
October 1, 2003
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
November 10, 1999
Standard Specification for Castings, Nickel-Aluminum Ordered Alloy
1.1 This specification covers nickel-aluminum ordered alloy castings intended for heat-resisting and elevated-temperature applications such as heat-resistant alloy structural members, containers,...
Advertisement