UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-ISO 4986

Steel and iron castings - Magnetic particle testing

active, Most Current
Organization: NEN
Publication Date: 1 February 2020
Status: active
Page Count: 42
ICS Code (Iron and steel castings): 77.140.80
ICS Code (Non-destructive testing of metals): 77.040.20
scope:

This document specifies a method for the magnetic particle testing of ferro-magnetic steel and iron castings.

It also gives acceptance criteria through severity levels defined by the nature, the area and the dimensions of the discontinuities present.

This document is applicable to all ferro-magnetic castings, independent of the moulding method.

A steel and iron casting is considered to be ferro-magnetic if the magnetic induction is greater than 1 T (Tesla) for a magnetic field strength of 2,4 kA/m.

This document only applies to those areas of the castings specified for testing, as well as the percentage of castings to be tested.

Document History

NEN-ISO 4986
February 1, 2020
Steel and iron castings - Magnetic particle testing
This document specifies a method for the magnetic particle testing of ferro-magnetic steel and iron castings. It also gives acceptance criteria through severity levels defined by the nature, the...

References

Advertisement