CEN - EN 1369
Founding - Magnetic particle testing
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Equipment for the metallurgical industry): | 77.180 |
| ICS Code (Non-destructive testing): | 19.100 |
scope:
This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings.
NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic induction is greater than 1 T (Tesla) for a magnetic field strength of 2,4 kA/m.
Document History
EN 1369
October 1, 2012
Founding - Magnetic particle testing
This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings.
NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic...
November 1, 1996
Founding - Magnetic Particle Inspection
This European Standard applies to the magnetic particle inspection of ferro-magnetic iron and steel castings.
It also gives acceptance criteria through severity levels defined by the nature, the...