CEN - EN 1559-2

Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings

active, Most Current
Organization: CEN
Publication Date: 1 October 2014
Status: active
Page Count: 28
ICS Code (Iron and steel castings): 77.140.80
scope:

This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order.

This European Standard is also applicable to nickel and cobalt alloy castings.

Document History

EN 1559-2
October 1, 2014
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This European Standard is...
February 1, 2000
Founding - Technical Conditions of Delivery Part 2: Additional Requirements for Steel Castings
This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order. This standard is also...

References

Advertisement