CEN - EN 1559-2
Founding - Technical Conditions of Delivery Part 2: Additional Requirements for Steel Castings
inactive
| Organization: | CEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Metallurgy): | 77 |
scope:
This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order.
This standard is also applicable to nickel and cobalt alloy castings.
Document History
October 1, 2014
Founding - Technical conditions of delivery - Part 2: Additional requirements for steel castings
This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order.
This European Standard is...
EN 1559-2
February 1, 2000
Founding - Technical Conditions of Delivery Part 2: Additional Requirements for Steel Castings
This part of EN 1559 specifies the additional technical delivery conditions for steel castings unless other conditions have been agreed at the time of enquiry and order.
This standard is also...