SNV - SN EN 1369

Founding - Magnetic particle testing

active, Most Current
Organization: SNV
Publication Date: 1 December 2012
Status: active
Page Count: 26
ICS Code (Equipment for the metallurgical industry): 77.180
ICS Code (Non-destructive testing): 19.100
scope:

This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings.

NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic induction is greater than 1 T (Tesla) for a magnetic field strength of 2,4 kA/m.

Document History

SN EN 1369
December 1, 2012
Founding - Magnetic particle testing
This European Standard specifies a magnetic particle testing method for ferro-magnetic iron and steel castings. NOTE An iron or steel casting is considered to be ferro-magnetic if the magnetic...

References

Advertisement