FMAPPROVAL 1319
Centrifugal Fire Pumps (Horizontal, End Suction Type)
| Organization: | FM |
| Publication Date: | 1 January 2018 |
| Status: | active |
| Page Count: | 35 |
scope:
This standard encompasses the design and performance requirements for horizontal, end suction type, centrifugal fire pumps for use in fire protection systems. Approval is limited to horizontal, end suction type, centrifugal pumps which have a rated pressure of at least 40 psi (275 kPa). In cases where metric sized horizontal, end suction type, centrifugal fire pumps are to be examined for Approval, test criteria comparable to the United States equivalent size shall be used. This standard encompasses the requirements for single and multistage end suction fire pumps.
Approval standards are intended to verify that the product described will meet stated conditions of performance, safety, and quality useful to the ends of property conservation.
Purpose
This standard states Approval criteria for horizontal, end suction type, centrifugal fire pumps that supply water to fire protection systems. These pumps must be available for many years to operate reliably at rated capacities and pressures during emergency fire incidents, despite being idle for extended periods.
Approval criteria may include, but are not limited to, performance requirements, marking requirements, examination of manufacturing facility(ies), audit of quality assurance procedures, and a follow-up program.
Document History