NEN-ISO 3387
Rubber - Determination of crystallization effects by hardness measurements
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Rubber): | 83.060 |
scope:
This document specifies a test based on hardness measurements for determining the progressive stiffening of rubber with time, caused by crystallization. It is limited to materials having an initial hardness at a test temperature of from 10 IRHD to 85 IRHD.
The method is applicable to raw, unvulcanized (compounded) and vulcanized rubber. It is mainly of interest for rubber with a marked crystallization tendency at temperatures experienced in cold climates, such as chloroprene and natural rubber.
The method is not applicable to fast-crystallizing materials which crystallize to a considerable degree within the timespan of 15 min used for conditioning at test temperature.
Document History